multicomp PRO Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Multicomp CRS-TO-1804

Description
TERMINAL, RING TONGUE, #4, CRIMP; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated ; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #4, CRIMP; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated ; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Multicomp - 14T2525 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Multicomp
14T2525
Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Multicomp 14T2525
TERMINAL, RING TONGUE, #4, CRIMP; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated ; Contact Material:Copper RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, CRIMP; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:-; Insulator Material:Uninsulated; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2525
Product Name Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2310 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details