multicomp PRO Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Multicomp CRS-DY-1804

Description
TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Multicomp - 14T2507 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Multicomp
14T2507
Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Multicomp 14T2507
TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:CRS Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2507
Product Name Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products