multicomp PRO Knob, Soft Touch, D Shaft, Grey; Shaft Type Multicomp CR-R4-6

Description
KNOB, SOFT TOUCH, D SHAFT, GREY; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Rubber with Plastic Insert; Knob / Dial Style:Round with Indicator Line; Knob Diameter:13.2mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
KNOB, SOFT TOUCH, D SHAFT, GREY; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Rubber with Plastic Insert; Knob / Dial Style:Round with Indicator Line; Knob Diameter:13.2mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Soft Touch, D Shaft, Grey; Shaft Type Multicomp - 74M0187 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Soft Touch, D Shaft, Grey; Shaft Type Multicomp
74M0187
Knob, Soft Touch, D Shaft, Grey; Shaft Type Multicomp 74M0187
KNOB, SOFT TOUCH, D SHAFT, GREY; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Rubber with Plastic Insert; Knob / Dial Style:Round with Indicator Line; Knob Diameter:13.2mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

KNOB, SOFT TOUCH, D SHAFT, GREY; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Rubber with Plastic Insert; Knob / Dial Style:Round with Indicator Line; Knob Diameter:13.2mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 74M0187
Product Name Knob, Soft Touch, D Shaft, Grey; Shaft Type Multicomp
Knob Material Rubber
Unlock Full Specs
to access all available technical data

Similar Products

3/8-16 Red Acetal Tee Knob & Cap Screw Ass'y, 3/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 3/8-16
View Details
Ergostyle Soft-touch Ball Knob - ERBG-SOFT - Imao-Fixtureworks
Specs
Knob Type Ball
Colors / Finishes Available Coated with Thermoplastic Elastomer, Black Matte
Knob Material Plastic
View Details
Point Knob, M4 Thread, Zinc Alloy, Brushed Nickel - MP-06-140-30 - Southco
Specs
Colors / Finishes Available Nickel Plated
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details