multicomp PRO Knob, Soft Touch, D Shaft, Grey; Shaft Type Multicomp CR-R4-5

Description
KNOB, SOFT TOUCH, D SHAFT, GREY; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Rubber with Plastic Insert; Knob / Dial Style:Round with Indicator Line; Knob Diameter:13.2mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
KNOB, SOFT TOUCH, D SHAFT, GREY; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Rubber with Plastic Insert; Knob / Dial Style:Round with Indicator Line; Knob Diameter:13.2mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Soft Touch, D Shaft, Grey; Shaft Type Multicomp - 74M0186 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Soft Touch, D Shaft, Grey; Shaft Type Multicomp
74M0186
Knob, Soft Touch, D Shaft, Grey; Shaft Type Multicomp 74M0186
KNOB, SOFT TOUCH, D SHAFT, GREY; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Rubber with Plastic Insert; Knob / Dial Style:Round with Indicator Line; Knob Diameter:13.2mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

KNOB, SOFT TOUCH, D SHAFT, GREY; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Rubber with Plastic Insert; Knob / Dial Style:Round with Indicator Line; Knob Diameter:13.2mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 74M0186
Product Name Knob, Soft Touch, D Shaft, Grey; Shaft Type Multicomp
Knob Material Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lobe Knob - SFK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Black Matte, White Matte, Chrome Plated
Knob Material Plastic
View Details
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Instrumentation Knob, Aluminum - 8513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details