KNOB, SOFT TOUCH, D SHAFT, GREY; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Rubber with Plastic Insert; Knob / Dial Style:Round with Indicator Line; Knob Diameter:13.2mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 94M6674 |
| Product Name | Knob, Soft Touch, D Shaft, Grey; Shaft Type Multicomp |
| Knob Material | Rubber |