KNOB, 13MM, GREY, RUBBER, RED LINE; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:13mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Grey / Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 74M0182 |
| Product Name | Knob, 13Mm, Grey, Rubber, Red Line; Shaft Type Multicomp |
| Material Description | Plastic |