multicomp PRO Shaft Type Multicomp CR-BAB-6-D

Description
Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round; Knob Diameter:16mm; Product Range:CRBA Series RoHS Compliant: Yes
Datasheet
Description
Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round; Knob Diameter:16mm; Product Range:CRBA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shaft Type Multicomp - 74M0172 - Newark, An Avnet Company
Chicago, IL, United States
Shaft Type Multicomp
74M0172
Shaft Type Multicomp 74M0172
Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round; Knob Diameter:16mm; Product Range:CRBA Series RoHS Compliant: Yes

Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round; Knob Diameter:16mm; Product Range:CRBA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 74M0172
Product Name Shaft Type Multicomp
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2555023 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Polyamide
Height 1.71 inches (43.5 mm)
View Details
4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
Plastic Ergostyle® Adjustable Handles with Stainless Steel Insert by ELESA® - 34416 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details