multicomp PRO Shaft Type Multicomp CR-BA-3C6-180D

Description
Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:CRBA Series RoHS Compliant: Yes
Datasheet
Description
Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:CRBA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shaft Type Multicomp - 74M0167 - Newark, An Avnet Company
Chicago, IL, United States
Shaft Type Multicomp
74M0167
Shaft Type Multicomp 74M0167
Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:CRBA Series RoHS Compliant: Yes

Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:CRBA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 74M0167
Product Name Shaft Type Multicomp
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1306-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Plastic
Mounting Type Screw Holes, Back
View Details
Carrying Handles - 237485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Carrying handle
Material Description Steel
Height 1.65 inches (42 mm)
View Details
4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.88 inches (47.62 mm)
View Details