multicomp PRO Shaft Type Multicomp CR-BA-2C6-180D

Description
Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:CRBA Series RoHS Compliant: Yes
Datasheet
Description
Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:CRBA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shaft Type Multicomp - 74M0165 - Newark, An Avnet Company
Chicago, IL, United States
Shaft Type Multicomp
74M0165
Shaft Type Multicomp 74M0165
Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:CRBA Series RoHS Compliant: Yes

Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:16mm; Product Range:CRBA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 74M0165
Product Name Shaft Type Multicomp
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Equipment Handle - SRH2 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Handle Material Metal
Material Description Handle: Stainless Steel (SUS303); Screw & Washer (SUS304)
View Details
Round Aluminum Instrumentation Handle - 519 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Plastic Cam Levers Adjustable External Thread - 40255 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details