multicomp PRO Terminal, Pin, 0.08In, Crimp, Red; Product Range Multicomp CPT-TY-1822

Description
TERMINAL, PIN, 0.08IN, CRIMP, RED; Product Range:-; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Pin Diameter:2.03mm; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, 0.08IN, CRIMP, RED; Product Range:-; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Pin Diameter:2.03mm; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, 0.08In, Crimp, Red; Product Range Multicomp - 14T2498 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 0.08In, Crimp, Red; Product Range Multicomp
14T2498
Terminal, Pin, 0.08In, Crimp, Red; Product Range Multicomp 14T2498
TERMINAL, PIN, 0.08IN, CRIMP, RED; Product Range:-; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Pin Diameter:2.03mm; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

TERMINAL, PIN, 0.08IN, CRIMP, RED; Product Range:-; Termination:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Pin Diameter:2.03mm; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2498
Product Name Terminal, Pin, 0.08In, Crimp, Red; Product Range Multicomp
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data