multicomp PRO Terminal, Pin, 0.11In, Crimp, Yellow; Product Range Multicomp CPT-TY-1012

Description
TERMINAL, PIN, 0.11IN, CRIMP, YELLOW; Product Range:-; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:2.8mm; Insulator Colour:Yellow; Terminal Material:Copper; Pin Length:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, 0.11IN, CRIMP, YELLOW; Product Range:-; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:2.8mm; Insulator Colour:Yellow; Terminal Material:Copper; Pin Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, 0.11In, Crimp, Yellow; Product Range Multicomp - 14T2496 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 0.11In, Crimp, Yellow; Product Range Multicomp
14T2496
Terminal, Pin, 0.11In, Crimp, Yellow; Product Range Multicomp 14T2496
TERMINAL, PIN, 0.11IN, CRIMP, YELLOW; Product Range:-; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:2.8mm; Insulator Colour:Yellow; Terminal Material:Copper; Pin Length:- RoHS Compliant: Yes

TERMINAL, PIN, 0.11IN, CRIMP, YELLOW; Product Range:-; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:2.8mm; Insulator Colour:Yellow; Terminal Material:Copper; Pin Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2496
Product Name Terminal, Pin, 0.11In, Crimp, Yellow; Product Range Multicomp
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Bootlace Ferrules - 1573931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details