multicomp PRO Terminal, Pin, 0.08In, Crimp, Blue; Product Range Multicomp CPT-TV-1416

Description
TERMINAL, PIN, 0.08IN, CRIMP, BLUE; Product Range:-; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:2.03mm; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No
Datasheet
Description
TERMINAL, PIN, 0.08IN, CRIMP, BLUE; Product Range:-; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:2.03mm; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, 0.08In, Crimp, Blue; Product Range Multicomp - 14T2494 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 0.08In, Crimp, Blue; Product Range Multicomp
14T2494
Terminal, Pin, 0.08In, Crimp, Blue; Product Range Multicomp 14T2494
TERMINAL, PIN, 0.08IN, CRIMP, BLUE; Product Range:-; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:2.03mm; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No

TERMINAL, PIN, 0.08IN, CRIMP, BLUE; Product Range:-; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Pin Diameter:2.03mm; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2494
Product Name Terminal, Pin, 0.08In, Crimp, Blue; Product Range Multicomp
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male .205
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Ferrules - 2870.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details