multicomp PRO Terminal, Pin, 0.11In, Crimp, Yellow; Product Range Multicomp CPT-TV-1012

Description
TERMINAL, PIN, 0.11IN, CRIMP, YELLOW; Product Range:-; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:2.8mm; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride)R oHS Compliant: No
Datasheet
Description
TERMINAL, PIN, 0.11IN, CRIMP, YELLOW; Product Range:-; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:2.8mm; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride)R oHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, 0.11In, Crimp, Yellow; Product Range Multicomp - 14T2493 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 0.11In, Crimp, Yellow; Product Range Multicomp
14T2493
Terminal, Pin, 0.11In, Crimp, Yellow; Product Range Multicomp 14T2493
TERMINAL, PIN, 0.11IN, CRIMP, YELLOW; Product Range:-; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:2.8mm; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride)R oHS Compliant: No

TERMINAL, PIN, 0.11IN, CRIMP, YELLOW; Product Range:-; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:2.8mm; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride)RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2493
Product Name Terminal, Pin, 0.11In, Crimp, Yellow; Product Range Multicomp
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Bootlace Ferrules - 1787365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details