multicomp PRO Knob, Push-On, D Shaft, Green; Shaft Type Multicomp CP-WB-D-4

Description
KNOB, PUSH-ON, D SHAFT, GREEN; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round with Indicator Line; Knob Diameter:17mm; Product Range:-; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes
Datasheet
Description
KNOB, PUSH-ON, D SHAFT, GREEN; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round with Indicator Line; Knob Diameter:17mm; Product Range:-; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Push-On, D Shaft, Green; Shaft Type Multicomp - 94M6664 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Push-On, D Shaft, Green; Shaft Type Multicomp
94M6664
Knob, Push-On, D Shaft, Green; Shaft Type Multicomp 94M6664
KNOB, PUSH-ON, D SHAFT, GREEN; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round with Indicator Line; Knob Diameter:17mm; Product Range:-; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes

KNOB, PUSH-ON, D SHAFT, GREEN; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round with Indicator Line; Knob Diameter:17mm; Product Range:-; SVHC:No SVHC (07-Jul-2017);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 94M6664
Product Name Knob, Push-On, D Shaft, Green; Shaft Type Multicomp
Knob Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Single Pointer Control Knob - 8569 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Plastic Knurled Knob - SMK - Imao-Fixtureworks
Specs
Colors / Finishes Available Black Matte
Features Knurled
Knob Material Plastic
View Details
Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details