KNOB, PUSH-ON, D SHAFT, BLUE; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round with Indicator Line; Knob Diameter:17mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 73M9628 |
| Product Name | Knob, Push-On, D Shaft, Blue; Shaft Type Multicomp |
| Knob Type | Pushbutton |