multicomp PRO Knob, Push-On, D Shaft, Red; Shaft Type Multicomp CP-WB-D-1

Description
KNOB, PUSH-ON, D SHAFT, RED; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round with Indicator Line; Knob Diameter:17mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
KNOB, PUSH-ON, D SHAFT, RED; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round with Indicator Line; Knob Diameter:17mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Push-On, D Shaft, Red; Shaft Type Multicomp - 73M9626 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Push-On, D Shaft, Red; Shaft Type Multicomp
73M9626
Knob, Push-On, D Shaft, Red; Shaft Type Multicomp 73M9626
KNOB, PUSH-ON, D SHAFT, RED; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round with Indicator Line; Knob Diameter:17mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

KNOB, PUSH-ON, D SHAFT, RED; Shaft Type:D Shaft; Shaft Diameter:6mm; Knob Material:ABS (Acrylonitrile Butadiene Styrene); Knob / Dial Style:Round with Indicator Line; Knob Diameter:17mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 73M9626
Product Name Knob, Push-On, D Shaft, Red; Shaft Type Multicomp
Knob Type Pushbutton
Unlock Full Specs
to access all available technical data