multicomp PRO Knob, 16Mm, Black, Cap 6 Shaft; Shaft Type Multicomp CP-LB16-5-6D

Description
KNOB, 16MM, BLACK, CAP 6 SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:16mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black with RoHS Compliant: Yes
Datasheet
Description
KNOB, 16MM, BLACK, CAP 6 SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:16mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black with RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, 16Mm, Black, Cap 6 Shaft; Shaft Type Multicomp - 73M9596 - Newark, An Avnet Company
Chicago, IL, United States
Knob, 16Mm, Black, Cap 6 Shaft; Shaft Type Multicomp
73M9596
Knob, 16Mm, Black, Cap 6 Shaft; Shaft Type Multicomp 73M9596
KNOB, 16MM, BLACK, CAP 6 SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:16mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black with RoHS Compliant: Yes

KNOB, 16MM, BLACK, CAP 6 SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:16mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black with RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 73M9596
Product Name Knob, 16Mm, Black, Cap 6 Shaft; Shaft Type Multicomp
Material Description Plastic
Unlock Full Specs
to access all available technical data