KNOB, 16MM, BLACK, CAP 6 SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:16mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black / Red;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 73M9593 |
| Product Name | Knob, 16Mm, Black, Cap 6 Shaft; Shaft Type Multicomp |
| Material Description | Plastic |