KNOB, 19MM, BLACK, T18 KNURAL SHA; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:19mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 73M9572 |
| Product Name | Knob, 19Mm, Black, T18 Knural Sha; Shaft Type Multicomp |
| Material Description | Plastic |