multicomp PRO Cap, Black, For Cpbt-Aa15; Shaft Type Multicomp CP-AA15-6/CA

Description
CAP, BLACK, FOR CPBT-AA15; Shaft Type:-; Shaft Diameter:-; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black; Knob / Dial - Diameter RoHS Compliant: Yes
Description
CAP, BLACK, FOR CPBT-AA15; Shaft Type:-; Shaft Diameter:-; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black; Knob / Dial - Diameter RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cap, Black, for CPBT-AA15 is designed for use with specific shaft types, providing a secure fit and functionality. It features a round design with an indicator line, which aids in precise adjustments. The cap is made from plastic and has a diameter of 12.3 mm. This product is compliant with RoHS regulations, ensuring it meets environmental standards. It is suitable for applications requiring a reliable and durable cap for knobs in various electronic devices.

Datasheet Summary
Powered by GS/AI

The Cap, Black, for CPBT-AA15 is designed for use with specific shaft types, providing a secure fit and functionality. It features a round design with an indicator line, which aids in precise adjustments. The cap is made from plastic and has a diameter of 12.3 mm. This product is compliant with RoHS regulations, ensuring it meets environmental standards. It is suitable for applications requiring a reliable and durable cap for knobs in various electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Cap, Black, For Cpbt-Aa15; Shaft Type Multicomp - 73M9564 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Black, For Cpbt-Aa15; Shaft Type Multicomp
73M9564
Cap, Black, For Cpbt-Aa15; Shaft Type Multicomp 73M9564
CAP, BLACK, FOR CPBT-AA15; Shaft Type:-; Shaft Diameter:-; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black; Knob / Dial - Diameter RoHS Compliant: Yes

CAP, BLACK, FOR CPBT-AA15; Shaft Type:-; Shaft Diameter:-; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Black; Knob / Dial - Diameter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 73M9564
Product Name Cap, Black, For Cpbt-Aa15; Shaft Type Multicomp
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details