multicomp PRO Cap, Grey, For Cpbt-Aa15; Shaft Type Multicomp CP-AA15-5/CA

Description
CAP, GREY, FOR CPBT-AA15; Shaft Type:-; Shaft Diameter:-; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Grey; Knob / Dial - Diameter RoHS Compliant: Yes
Datasheet
Description
CAP, GREY, FOR CPBT-AA15; Shaft Type:-; Shaft Diameter:-; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Grey; Knob / Dial - Diameter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Grey, For Cpbt-Aa15; Shaft Type Multicomp - 73M9563 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Grey, For Cpbt-Aa15; Shaft Type Multicomp
73M9563
Cap, Grey, For Cpbt-Aa15; Shaft Type Multicomp 73M9563
CAP, GREY, FOR CPBT-AA15; Shaft Type:-; Shaft Diameter:-; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Grey; Knob / Dial - Diameter RoHS Compliant: Yes

CAP, GREY, FOR CPBT-AA15; Shaft Type:-; Shaft Diameter:-; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:12.3mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Grey; Knob / Dial - Diameter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 73M9563
Product Name Cap, Grey, For Cpbt-Aa15; Shaft Type Multicomp
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Steel Clamping Levers - 16602 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Lever, Satin Chrome - Plate Ball, Black
Handle Material Metal; Plastic
View Details
Handles - HM1336-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details