KNOB, 15MM, GREY, 6MM DIA SHAFT; Shaft Type:Flatted Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Top Indicator Line; Knob Diameter:15mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Grey; KnobRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 73M9560 |
| Product Name | Knob, 15Mm, Grey, 6Mm Dia Shaft; Shaft Type Multicomp |
| Material Description | Plastic |