RF/COAXIAL, BNC TERMINATOR, R/A, 75 OHM; Coaxial Cable Types:-; Frequency Max:-; Impedance:75ohm; Product Range:-; Connector Mounting:Cable Mount; Connector Type:Intra Series Coaxial; Contact Material:Brass; Convert From Gender:Plug RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 90N3213 |
| Product Name | Rf/coaxial, Bnc Terminator, R/a, 75 Ohm; Coaxial Cable Types Multicomp |
| Connector Type | BNC |