multicomp PRO Terminal, Male Disconnect, 0.187In, Crimp, Red; Product Range Multicomp CMS-TF-1818

Description
TERMINAL, MALE DISCONNECT, 0.187IN, CRIMP, RED; Product Range:CMS-TF Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.187IN, CRIMP, RED; Product Range:CMS-TF Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.187In, Crimp, Red; Product Range Multicomp - 14T2451 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.187In, Crimp, Red; Product Range Multicomp
14T2451
Terminal, Male Disconnect, 0.187In, Crimp, Red; Product Range Multicomp 14T2451
TERMINAL, MALE DISCONNECT, 0.187IN, CRIMP, RED; Product Range:CMS-TF Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.187IN, CRIMP, RED; Product Range:CMS-TF Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2451
Product Name Terminal, Male Disconnect, 0.187In, Crimp, Red; Product Range Multicomp
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-412-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details