multicomp PRO Terminal, Male Disconnect, 0.25In, Crimp, Yel; Product Range Multicomp CMS-TF-1025

Description
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP, YEL; Product Range:CMS-TF Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP, YEL; Product Range:CMS-TF Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.25In, Crimp, Yel; Product Range Multicomp - 14T2448 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Crimp, Yel; Product Range Multicomp
14T2448
Terminal, Male Disconnect, 0.25In, Crimp, Yel; Product Range Multicomp 14T2448
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP, YEL; Product Range:CMS-TF Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP, YEL; Product Range:CMS-TF Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2448
Product Name Terminal, Male Disconnect, 0.25In, Crimp, Yel; Product Range Multicomp
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector-SET - EAHT-AE-3D-40 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Mini Receptacle - 888N-F4AEA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details