multicomp PRO Terminal, Male Disconnect, 0.25In, Crimp, Yel; Product Range Multicomp CMS-DY-1025

Description
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP, YEL; Product Range:CMS-DY Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP, YEL; Product Range:CMS-DY Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 0.25In, Crimp, Yel; Product Range Multicomp - 14T2446 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Crimp, Yel; Product Range Multicomp
14T2446
Terminal, Male Disconnect, 0.25In, Crimp, Yel; Product Range Multicomp 14T2446
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP, YEL; Product Range:CMS-DY Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP, YEL; Product Range:CMS-DY Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2446
Product Name Terminal, Male Disconnect, 0.25In, Crimp, Yel; Product Range Multicomp
Contact Size (AWG) 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC 90° Plug (Long) - 150509-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details