The CMA1-S series is a PCB-mounted relay with a 12VDC coil consuming 800 mW, featuring 1 Form A and 1 Form C contacts rated for 15A at 16VDC resistive load. Maximum switching current is 20A, with a switching power rating of 320W for 1 Form A and 160W for 1 Form C. Contact resistance is 50 mΩ initially at 6VDC and 1A, with an electrical life of 200,000 operations at 14VDC resistive load and a mechanical life of 10,000,000 operations. The relay operates in temperatures from -40°C to +70°C, has a maximum operate time of 10ms and release time of 5ms, and weighs 12 grams. Dielectric strength is 1,500VAC between coil and contacts, and 750VAC between open contacts. The package is through-hole and the contact material is AgSnO2.
SPST 12 Volt Relay; Contact Configuration:SPST; Coil Voltage:12V; Contact Current:15A; Product Range:Relay; Relay Mounting:PCB; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Through Hole; Contact Voltage VDC:16V
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 95K9703 |
| Product Name | Spst 12 Volt Relay; Contact Configuration Multicomp |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |