multicomp PRO Terminal, Locking Fork, #10, Crimp, Red; Product Range Multicomp CLS-TV-1810

Description
TERMINAL, LOCKING FORK, #10, CRIMP, RED; Product Range:CLS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No
Datasheet
Description
TERMINAL, LOCKING FORK, #10, CRIMP, RED; Product Range:CLS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Locking Fork, #10, Crimp, Red; Product Range Multicomp - 14T2411 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Locking Fork, #10, Crimp, Red; Product Range Multicomp
14T2411
Terminal, Locking Fork, #10, Crimp, Red; Product Range Multicomp 14T2411
TERMINAL, LOCKING FORK, #10, CRIMP, RED; Product Range:CLS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No

TERMINAL, LOCKING FORK, #10, CRIMP, RED; Product Range:CLS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2411
Product Name Terminal, Locking Fork, #10, Crimp, Red; Product Range Multicomp
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals - 1787271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details