multicomp PRO Terminal, Locking Fork, #8, Crimp, Red; Product Range Multicomp CLS-TV-1808

Description
TERMINAL, LOCKING FORK, #8, CRIMP, RED; Product Range:CLS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No
Datasheet
Description
TERMINAL, LOCKING FORK, #8, CRIMP, RED; Product Range:CLS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Locking Fork, #8, Crimp, Red; Product Range Multicomp - 14T2410 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Locking Fork, #8, Crimp, Red; Product Range Multicomp
14T2410
Terminal, Locking Fork, #8, Crimp, Red; Product Range Multicomp 14T2410
TERMINAL, LOCKING FORK, #8, CRIMP, RED; Product Range:CLS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No

TERMINAL, LOCKING FORK, #8, CRIMP, RED; Product Range:CLS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2410
Product Name Terminal, Locking Fork, #8, Crimp, Red; Product Range Multicomp
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Power Contacts - 1-1766663-0 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1571216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details