multicomp PRO Terminal, Locking Fork, #6, Crimp, Red; Product Range Multicomp CLS-TV-1806

Description
TERMINAL, LOCKING FORK, #6, CRIMP, RED; Product Range:CLS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No
Datasheet
Description
TERMINAL, LOCKING FORK, #6, CRIMP, RED; Product Range:CLS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Locking Fork, #6, Crimp, Red; Product Range Multicomp - 14T2409 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Locking Fork, #6, Crimp, Red; Product Range Multicomp
14T2409
Terminal, Locking Fork, #6, Crimp, Red; Product Range Multicomp 14T2409
TERMINAL, LOCKING FORK, #6, CRIMP, RED; Product Range:CLS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No

TERMINAL, LOCKING FORK, #6, CRIMP, RED; Product Range:CLS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2409
Product Name Terminal, Locking Fork, #6, Crimp, Red; Product Range Multicomp
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers
PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1787285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details