multicomp PRO Terminal, Locking Fork, #10, Crimp, Blue; Product Range Multicomp CLS-TV-1410

Description
TERMINAL, LOCKING FORK, #10, CRIMP, BLUE; Product Range:CLS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No
Datasheet
Description
TERMINAL, LOCKING FORK, #10, CRIMP, BLUE; Product Range:CLS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Locking Fork, #10, Crimp, Blue; Product Range Multicomp - 14T2408 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Locking Fork, #10, Crimp, Blue; Product Range Multicomp
14T2408
Terminal, Locking Fork, #10, Crimp, Blue; Product Range Multicomp 14T2408
TERMINAL, LOCKING FORK, #10, CRIMP, BLUE; Product Range:CLS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No

TERMINAL, LOCKING FORK, #10, CRIMP, BLUE; Product Range:CLS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2408
Product Name Terminal, Locking Fork, #10, Crimp, Blue; Product Range Multicomp
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data