multicomp PRO Terminal, Locking Fork, #8, Crimp, Blue; Product Range Multicomp CLS-TV-1408

Description
TERMINAL, LOCKING FORK, #8, CRIMP, BLUE; Product Range:CLS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No
Datasheet
Description
TERMINAL, LOCKING FORK, #8, CRIMP, BLUE; Product Range:CLS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Locking Fork, #8, Crimp, Blue; Product Range Multicomp - 14T2407 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Locking Fork, #8, Crimp, Blue; Product Range Multicomp
14T2407
Terminal, Locking Fork, #8, Crimp, Blue; Product Range Multicomp 14T2407
TERMINAL, LOCKING FORK, #8, CRIMP, BLUE; Product Range:CLS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No

TERMINAL, LOCKING FORK, #8, CRIMP, BLUE; Product Range:CLS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2407
Product Name Terminal, Locking Fork, #8, Crimp, Blue; Product Range Multicomp
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data