multicomp PRO Terminal, Locking Fork, 1/4In Crimp Yellow; Product Range Multicomp CLS-TV-1025

Description
TERMINAL, LOCKING FORK, 1/4IN CRIMP YELLOW; Product Range:CLS Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Colour:Yellow; Stud Size:1/4 RoHS Compliant: No
Datasheet
Description
TERMINAL, LOCKING FORK, 1/4IN CRIMP YELLOW; Product Range:CLS Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Colour:Yellow; Stud Size:1/4 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Locking Fork, 1/4In Crimp Yellow; Product Range Multicomp - 14T2405 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Locking Fork, 1/4In Crimp Yellow; Product Range Multicomp
14T2405
Terminal, Locking Fork, 1/4In Crimp Yellow; Product Range Multicomp 14T2405
TERMINAL, LOCKING FORK, 1/4IN CRIMP YELLOW; Product Range:CLS Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Colour:Yellow; Stud Size:1/4 RoHS Compliant: No

TERMINAL, LOCKING FORK, 1/4IN CRIMP YELLOW; Product Range:CLS Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Insulator Colour:Yellow; Stud Size:1/4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2405
Product Name Terminal, Locking Fork, 1/4In Crimp Yellow; Product Range Multicomp
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details
Bootlace Ferrules - 1901983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details