multicomp PRO Terminal, Locking Fork, #10, Crimp, Yellow; Product Range Multicomp CLS-TV-1010

Description
TERMINAL, LOCKING FORK, #10, CRIMP, YELLOW; Product Range:CLS Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:PVC (Polyvinylchloride)R oHS Compliant: No
Datasheet
Description
TERMINAL, LOCKING FORK, #10, CRIMP, YELLOW; Product Range:CLS Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:PVC (Polyvinylchloride)R oHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Locking Fork, #10, Crimp, Yellow; Product Range Multicomp - 14T2404 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Locking Fork, #10, Crimp, Yellow; Product Range Multicomp
14T2404
Terminal, Locking Fork, #10, Crimp, Yellow; Product Range Multicomp 14T2404
TERMINAL, LOCKING FORK, #10, CRIMP, YELLOW; Product Range:CLS Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:PVC (Polyvinylchloride)R oHS Compliant: No

TERMINAL, LOCKING FORK, #10, CRIMP, YELLOW; Product Range:CLS Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Stud Size - Metric:M5; Stud Size - Imperial:#10; Insulator Material:PVC (Polyvinylchloride)RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2404
Product Name Terminal, Locking Fork, #10, Crimp, Yellow; Product Range Multicomp
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1627025-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Ring Terminals - 1788628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details