multicomp PRO Terminal, Locking Fork, #6, Crimp; Product Range Multicomp CLS-TO-1806

Description
TERMINAL, LOCKING FORK, #6, CRIMP; Product Range:CLS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated ; Insulator Colour:-RoHS Compliant: Yes
Datasheet
Description
TERMINAL, LOCKING FORK, #6, CRIMP; Product Range:CLS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated ; Insulator Colour:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Locking Fork, #6, Crimp; Product Range Multicomp - 14T2401 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Locking Fork, #6, Crimp; Product Range Multicomp
14T2401
Terminal, Locking Fork, #6, Crimp; Product Range Multicomp 14T2401
TERMINAL, LOCKING FORK, #6, CRIMP; Product Range:CLS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated ; Insulator Colour:-RoHS Compliant: Yes

TERMINAL, LOCKING FORK, #6, CRIMP; Product Range:CLS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated; Insulator Colour:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2401
Product Name Terminal, Locking Fork, #6, Crimp; Product Range Multicomp
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 1-175217-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1788656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details