multicomp PRO Led Holder, Pa66, Black; No. Of Leds Multicomp Pro CLA-03-UOB

Description
LED HOLDER, PA66, BLACK; No. of LEDs:1LEDs; Holder Type:Holder; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
LED HOLDER, PA66, BLACK; No. of LEDs:1LEDs; Holder Type:Holder; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Holder, Pa66, Black; No. Of Leds Multicomp Pro - 98Y2129 - Newark, An Avnet Company
Chicago, IL, United States
Led Holder, Pa66, Black; No. Of Leds Multicomp Pro
98Y2129
Led Holder, Pa66, Black; No. Of Leds Multicomp Pro 98Y2129
LED HOLDER, PA66, BLACK; No. of LEDs:1LEDs; Holder Type:Holder; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

LED HOLDER, PA66, BLACK; No. of LEDs:1LEDs; Holder Type:Holder; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 98Y2129
Product Name Led Holder, Pa66, Black; No. Of Leds Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 222480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-440-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers