TERMINAL FEMALE DISCONNECT 0.187IN CRIMP; Product Range:CFS-TO Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 14T2290 |
| Product Name | Terminal Female Disconnect 0.187In Crimp; Product Range Multicomp |
| Contact Size (AWG) | 16 AWG |