multicomp PRO Terminal, Female Disconnect, 0.25In Blue; Product Range Multicomp CFS-DY-1425

Description
TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:CFS-DY Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:CFS-DY Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 0.25In Blue; Product Range Multicomp - 14T2280 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.25In Blue; Product Range Multicomp
14T2280
Terminal, Female Disconnect, 0.25In Blue; Product Range Multicomp 14T2280
TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:CFS-DY Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.25IN BLUE; Product Range:CFS-DY Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2280
Product Name Terminal, Female Disconnect, 0.25In Blue; Product Range Multicomp
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2110 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details