multicomp PRO Resistor Kit, Carbon Film; Kit Contents Multicomp Pro CFR0S2JE012KIT

Description
RESISTOR KIT, CARBON FILM; Kit Contents:100-Pcs of Each 73 Values 10ohm to 10Mohm Axial Resistors; Power Rating:500mW; Range of Resistor Values:10ohm to 10Mohm; Resistance Tolerance:± 5%; No. of Items in Kit:7300 RoHS Compliant: Yes
Datasheet
Description
RESISTOR KIT, CARBON FILM; Kit Contents:100-Pcs of Each 73 Values 10ohm to 10Mohm Axial Resistors; Power Rating:500mW; Range of Resistor Values:10ohm to 10Mohm; Resistance Tolerance:± 5%; No. of Items in Kit:7300 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kit, Carbon Film; Kit Contents Multicomp Pro - 24M1010 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Kit, Carbon Film; Kit Contents Multicomp Pro
24M1010
Resistor Kit, Carbon Film; Kit Contents Multicomp Pro 24M1010
RESISTOR KIT, CARBON FILM; Kit Contents:100-Pcs of Each 73 Values 10ohm to 10Mohm Axial Resistors; Power Rating:500mW; Range of Resistor Values:10ohm to 10Mohm; Resistance Tolerance:± 5%; No. of Items in Kit:7300 RoHS Compliant: Yes

RESISTOR KIT, CARBON FILM; Kit Contents:100-Pcs of Each 73 Values 10ohm to 10Mohm Axial Resistors; Power Rating:500mW; Range of Resistor Values:10ohm to 10Mohm; Resistance Tolerance:± 5%; No. of Items in Kit:7300 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24M1010
Product Name Resistor Kit, Carbon Film; Kit Contents Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details