multicomp PRO Resistor Kit, 0.5W, 5%, E6; Kit Contents Multicomp Pro CFR0S2JE006KIT

Description
RESISTOR KIT, 0.5W, 5%, E6; Kit Contents:100-Pcs of Each 37 Values 10ohm to 10Mohm Axial Resistors; Power Rating:500mW; Range of Resistor Values:10ohm to 10Mohm; Resistance Tolerance:± 5%; No. of Items in Kit:3700; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR KIT, 0.5W, 5%, E6; Kit Contents:100-Pcs of Each 37 Values 10ohm to 10Mohm Axial Resistors; Power Rating:500mW; Range of Resistor Values:10ohm to 10Mohm; Resistance Tolerance:± 5%; No. of Items in Kit:3700; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kit, 0.5W, 5%, E6; Kit Contents Multicomp Pro - 24M1009 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Kit, 0.5W, 5%, E6; Kit Contents Multicomp Pro
24M1009
Resistor Kit, 0.5W, 5%, E6; Kit Contents Multicomp Pro 24M1009
RESISTOR KIT, 0.5W, 5%, E6; Kit Contents:100-Pcs of Each 37 Values 10ohm to 10Mohm Axial Resistors; Power Rating:500mW; Range of Resistor Values:10ohm to 10Mohm; Resistance Tolerance:± 5%; No. of Items in Kit:3700; Product Range:- RoHS Compliant: Yes

RESISTOR KIT, 0.5W, 5%, E6; Kit Contents:100-Pcs of Each 37 Values 10ohm to 10Mohm Axial Resistors; Power Rating:500mW; Range of Resistor Values:10ohm to 10Mohm; Resistance Tolerance:± 5%; No. of Items in Kit:3700; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24M1009
Product Name Resistor Kit, 0.5W, 5%, E6; Kit Contents Multicomp Pro
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details