multicomp PRO Fuse, Cartridge, 20A, Time Delay; Blow Characteristic Multicomp CF06333CT/20/10

Description
FUSE, CARTRIDGE, 20A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 20A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 20A, Time Delay; Blow Characteristic Multicomp - 40T1723 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 20A, Time Delay; Blow Characteristic Multicomp
40T1723
Fuse, Cartridge, 20A, Time Delay; Blow Characteristic Multicomp 40T1723
FUSE, CARTRIDGE, 20A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series RoHS Compliant: Yes

FUSE, CARTRIDGE, 20A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 40T1723
Product Name Fuse, Cartridge, 20A, Time Delay; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details