multicomp PRO Fuse, Cartridge, 15A, Time Delay; Blow Characteristic Multicomp CF06333CT/15/10

Description
FUSE, CARTRIDGE, 15A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 15A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 15A, Time Delay; Blow Characteristic Multicomp - 55T3267 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 15A, Time Delay; Blow Characteristic Multicomp
55T3267
Fuse, Cartridge, 15A, Time Delay; Blow Characteristic Multicomp 55T3267
FUSE, CARTRIDGE, 15A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series RoHS Compliant: Yes

FUSE, CARTRIDGE, 15A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MCF08C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 55T3267
Product Name Fuse, Cartridge, 15A, Time Delay; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2490-ND - DigiKey
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002311401 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details