multicomp PRO Fuse, Antisurge, Glass, 6.25A, Pk10; Blow Characteristic Multicomp CF06332T/6/10

Description
FUSE, ANTISURGE, GLASS, 6.25A, PK10; Blow Characteristic:Time Delay; Fuse Current:6.25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:200A; RoHS Compliant: Yes
Datasheet
Description
FUSE, ANTISURGE, GLASS, 6.25A, PK10; Blow Characteristic:Time Delay; Fuse Current:6.25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:200A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Antisurge, Glass, 6.25A, Pk10; Blow Characteristic Multicomp - 44W8482 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Antisurge, Glass, 6.25A, Pk10; Blow Characteristic Multicomp
44W8482
Fuse, Antisurge, Glass, 6.25A, Pk10; Blow Characteristic Multicomp 44W8482
FUSE, ANTISURGE, GLASS, 6.25A, PK10; Blow Characteristic:Time Delay; Fuse Current:6.25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:200A; RoHS Compliant: Yes

FUSE, ANTISURGE, GLASS, 6.25A, PK10; Blow Characteristic:Time Delay; Fuse Current:6.25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:-; Breaking Capacity Current AC:200A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 44W8482
Product Name Fuse, Antisurge, Glass, 6.25A, Pk10; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2519-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 35 amps
View Details
Fuses - 002621007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details