multicomp PRO Knob, Plastic, 16Mm, Al Cap; Shaft Type Multicomp CF-X5-M-T18

Description
KNOB, PLASTIC, 16MM, AL CAP; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:16mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); Colour:Black;RoHS Compliant: Yes
Datasheet
Description
KNOB, PLASTIC, 16MM, AL CAP; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:16mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); Colour:Black;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Plastic, 16Mm, Al Cap; Shaft Type Multicomp - 73M9528 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Plastic, 16Mm, Al Cap; Shaft Type Multicomp
73M9528
Knob, Plastic, 16Mm, Al Cap; Shaft Type Multicomp 73M9528
KNOB, PLASTIC, 16MM, AL CAP; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:16mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); Colour:Black;RoHS Compliant: Yes

KNOB, PLASTIC, 16MM, AL CAP; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:16mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); Colour:Black;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 73M9528
Product Name Knob, Plastic, 16Mm, Al Cap; Shaft Type Multicomp
Material Description Plastic
Unlock Full Specs
to access all available technical data