KNOB, PLASTIC, 20MM, AL CAP; Shaft Type:Splined Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:20mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); Colour:Black;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 73M9526 |
| Product Name | Knob, Plastic, 20Mm, Al Cap; Shaft Type Multicomp |
| Material Description | Plastic |