multicomp PRO Knob, Plastic, 20Mm, Al Cap; Shaft Type Multicomp CF-X4-M-S(6.4)E

Description
KNOB, PLASTIC, 20MM, AL CAP; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:20mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); Colour:Black;RoHS Compliant: Yes
Description
KNOB, PLASTIC, 20MM, AL CAP; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:20mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); Colour:Black;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Knob, Plastic, 20Mm, Al Cap; Shaft Type Multicomp - 73M9525 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Plastic, 20Mm, Al Cap; Shaft Type Multicomp
73M9525
Knob, Plastic, 20Mm, Al Cap; Shaft Type Multicomp 73M9525
KNOB, PLASTIC, 20MM, AL CAP; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:20mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); Colour:Black;RoHS Compliant: Yes

KNOB, PLASTIC, 20MM, AL CAP; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:20mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); Colour:Black;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 73M9525
Product Name Knob, Plastic, 20Mm, Al Cap; Shaft Type Multicomp
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Knobs - 450-1737-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Plastic
View Details
3 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
Plastic Fluted Grip Knobs with Stud by ELESA® - 34216 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details