multicomp PRO Knob, Plastic, 33Mm, Al Cap; Shaft Type Multicomp CF-X2-M-S(6.4)E

Description
KNOB, PLASTIC, 33MM, AL CAP; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:33mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); Colour:Black;RoHS Compliant: Yes
Datasheet
Description
KNOB, PLASTIC, 33MM, AL CAP; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:33mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); Colour:Black;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Plastic, 33Mm, Al Cap; Shaft Type Multicomp - 73M9521 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Plastic, 33Mm, Al Cap; Shaft Type Multicomp
73M9521
Knob, Plastic, 33Mm, Al Cap; Shaft Type Multicomp 73M9521
KNOB, PLASTIC, 33MM, AL CAP; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:33mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); Colour:Black;RoHS Compliant: Yes

KNOB, PLASTIC, 33MM, AL CAP; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:33mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); Colour:Black;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 73M9521
Product Name Knob, Plastic, 33Mm, Al Cap; Shaft Type Multicomp
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Point Pull Knob, 8-32 Thread, Zinc Alloy, Satin Chrome Finish - MP-06-100-20 - Southco
Specs
Knob Type Push/Pull
Colors / Finishes Available Chrome Plated
Knob Material Metal
View Details
2 suppliers
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Instrumentation Knob, Aluminum - 8517 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details
2 suppliers
Plastic Fluted Grip Knobs with Stud by ELESA® - 34253 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details