KNOB, PLASTIC, 45MM, AL CAP; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:45mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); Colour:Black; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 73M9520 |
| Product Name | Knob, Plastic, 45Mm, Al Cap; Shaft Type Multicomp |
| Material Description | Plastic |