multicomp PRO Knob, Plastic, 45Mm, Al Cap; Shaft Type Multicomp CF-X1-M-S(6.4)E

Description
KNOB, PLASTIC, 45MM, AL CAP; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:45mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); Colour:Black;RoHS Compliant: Yes
Datasheet
Description
KNOB, PLASTIC, 45MM, AL CAP; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:45mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); Colour:Black;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Plastic, 45Mm, Al Cap; Shaft Type Multicomp - 73M9519 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Plastic, 45Mm, Al Cap; Shaft Type Multicomp
73M9519
Knob, Plastic, 45Mm, Al Cap; Shaft Type Multicomp 73M9519
KNOB, PLASTIC, 45MM, AL CAP; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:45mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); Colour:Black;RoHS Compliant: Yes

KNOB, PLASTIC, 45MM, AL CAP; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:45mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); Colour:Black;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 73M9519
Product Name Knob, Plastic, 45Mm, Al Cap; Shaft Type Multicomp
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

One-touch Locking Knob - OTLK - Imao-Fixtureworks
Specs
Colors / Finishes Available Black, Orange
Features Locking/Latching
Knob Material Plastic
View Details
Tuning Knobs -
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Single Pointer Control Knob - 8569 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers