multicomp PRO Knob, 19Mm, Black, T18 Shaft; Shaft Type Multicomp CF-W3-6-T18W7

Description
KNOB, 19MM, BLACK, T18 SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:19mm; Product Range:CF-W Series; SVHC:No SVHC (07-Jul-2017); Colour:Black; RoHS Compliant: Yes
Datasheet
Description
KNOB, 19MM, BLACK, T18 SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:19mm; Product Range:CF-W Series; SVHC:No SVHC (07-Jul-2017); Colour:Black; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, 19Mm, Black, T18 Shaft; Shaft Type Multicomp - 73M9517 - Newark, An Avnet Company
Chicago, IL, United States
Knob, 19Mm, Black, T18 Shaft; Shaft Type Multicomp
73M9517
Knob, 19Mm, Black, T18 Shaft; Shaft Type Multicomp 73M9517
KNOB, 19MM, BLACK, T18 SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:19mm; Product Range:CF-W Series; SVHC:No SVHC (07-Jul-2017); Colour:Black; RoHS Compliant: Yes

KNOB, 19MM, BLACK, T18 SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:19mm; Product Range:CF-W Series; SVHC:No SVHC (07-Jul-2017); Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 73M9517
Product Name Knob, 19Mm, Black, T18 Shaft; Shaft Type Multicomp
Material Description Plastic
Unlock Full Specs
to access all available technical data